EN
  • EN
  • DE

LENOVO 02JK973 - ThinkSystem 128GB TruDDR4 3200 MHz (4Rx4 1.2V)

Part No LENOVO 02JK973 - ThinkSystem 128GB TruDDR4 3200 MHz (4Rx4 1.2V)
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description LENOVO 02JK973 - ThinkSystem 128GB TruDDR4 3200 MHz (4Rx4 1.2V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430295-LENOVO 02JK973 - ThinkSystem 128GB TruDDR4 3200 MHz (4Rx4 1.2V)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JK973 - ThinkSystem 128GB TruDDR4 3200 MHz (4Rx4 1.2V) CAD Model

Description

The LENOVO 02JK973 represents the epitome of server memory technology with a colossal 128GB TruDDR4 memory module, designed to supercharge Lenovo ThinkSystem servers. This module operates at a robust speed of 3200 MHz, facilitating blazing-fast data transfer rates that are crucial for handling complex computations, large databases, and extensive virtual environments effectively. With a 4Rx4 configuration, this quad-rank module not only maximizes density but also ensures optimal performance under heavy workloads, making it an unparalleled choice for enterprise-level applications that demand substantial memory allocation. Operating at a power-efficient voltage of 1.2V, it significantly reduces energy consumption, thereby minimizing operational costs and heat generation within the server environment. The RDIMM form factor delivers enhanced signal integrity and reliability, crucial for systems that must maintain peak performance round-the-clock. This 128GB module is an ideal solution for businesses looking to expand their server capabilities to meet the demands of advanced applications and massive data processing tasks.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess