EN
  • EN
  • DE

DELL F238F - CADDY R-SERIES 3.5

Part No DELL F238F - CADDY R-SERIES 3.5
Manufacturer Dell
Catalog IT infrastructure Accessories
Description DELL F238F. Type: HDD Tray, Brand compatibility: Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388448-DELL F238F - CADDY R-SERIES 3.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL F238F - CADDY R-SERIES 3.5 CAD Model

Description

The DELL F238F - CADDY R-SERIES 3.5 inch is a highly durable and reliable hard drive caddy designed for use in Dell's PowerEdge servers. This caddy allows for the installation of a 3.5-inch hard drive into the server's chassis, providing a secure and stable environment for the drive. It is compatible with a wide range of Dell PowerEdge servers including the R310, R410, R510, R710, among others, ensuring a broad application spectrum. The F238F model is built from high-quality materials that ensure longevity and resilience, protecting the hard disk drive from physical damage and ensuring stable connectivity. Its easy-to-use design allows for quick and hassle-free installation and replacement of hard drives, thereby minimizing server downtime. This caddy also includes screws for mounting the hard drive within the caddy as well as a built-in handle for easy insertion and removal from the server, facilitating efficient maintenance and upgrades. The DELL F238F caddy is an essential accessory for IT professionals looking to expand their server's storage capacity or replace existing drives with minimal effort and maximum reliability.

You May Also Be Interested in

EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess