EN
  • EN
  • DE

DELL DPS-345AB - PSU 345W PE850 PE820 R200

Part No DELL DPS-345AB - PSU 345W PE850 PE820 R200
Manufacturer Dell
Catalog Power Supply Units
Description PSU 345W PE850 PE820 R200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395578-DELL DPS-345AB - PSU 345W PE850 PE820 R200
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DPS-345AB - PSU 345W PE850 PE820 R200 CAD Model

Description

The DELL DPS-345AB is a 345 Watt power supply unit crafted specifically for compatibility with Dell's PowerEdge 850, 820, and R200 servers. This mid-range PSU is designed to supply sufficient power for the servers' operational needs, including support for entry-level to mid-range processors, memory configurations, and storage setups. Its 345W capacity is tailored to ensure a balance between performance and energy efficiency, making it ideal for businesses running workloads that require consistent power without excessive energy consumption. The unit includes several safety features, such as over-current, over-voltage, and short circuit protection, safeguarding the server components from potential electric hazards and contributing to a reliable operational environment. Additionally, the DPS-345AB is engineered to facilitate effective thermal management within the server chassis, incorporating a cooling system that assists in maintaining optimal temperatures, thus prolonging the lifespan of the server's components. Offering durability and reliability, the DELL DPS-345AB PSU is a vital component for IT professionals looking to ensure uninterrupted operations and longevity of their PowerEdge 850, 820, or R200 servers.

You May Also Be Interested in

Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-721P-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-407P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K68A-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess