EN
  • EN
  • DE

DELL CPVNF - RISER CARD 3 R720

Part No DELL CPVNF - RISER CARD 3 R720
Manufacturer Dell
Catalog Spare Parts
Description RISER CARD 3 R720
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397309-DELL CPVNF - RISER CARD 3 R720
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CPVNF - RISER CARD 3 R720 CAD Model

Description

The DELL CPVNF RISER CARD 3 is a key component for the Dell PowerEdge R720 server, designed to expand the server's system capabilities by adding additional PCI-E slots. This allows for the integration of various expansion cards, enhancing the server's functionality in areas such as networking, storage, and graphics processing. Specifically engineered for the R720 model, this riser card ensures seamless compatibility and high performance, offering a strategic solution for businesses looking to customize their server infrastructure to meet specific needs. Whether upgrading the server's capabilities or ensuring there are sufficient expansion slots for future growth, the DELL CPVNF RISER CARD 3 is an indispensable part of maintaining an efficient, versatile server environment.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU PY BX600 4/4GB FC SWITCH 12PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSH-116BB-BL - SATA CD-/DVD-ROM Drive TSST SH-116BB
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L320
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4042-L110
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH10N-BL - Multi Format SATA DVD Writer Hitachi LG GH10N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7270H-BL - Multi Format SATA DVD Writer Sony Optiarc AD-7270H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess