EN
  • EN
  • DE

FUJITSU S26361-F3857-L320 - RDX Drive QuikStor 640 GB (SATA) (Tandberg Data)

Part No FUJITSU S26361-F3857-L320 - RDX Drive QuikStor 640 GB (SATA) (Tandberg Data)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Fujitsu S26361-F3857-L320
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404349-FUJITSU S26361-F3857-L320 - RDX Drive QuikStor 640 GB (SATA) (Tandberg Data)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3857-L320 - RDX Drive QuikStor 640 GB (SATA) (Tandberg Data) CAD Model

Description

The FUJITSU S26361-F3857-L320 RDX Drive QuikStor represents a significant advancement in the domain of data backup and storage solutions, specifically designed to meet the needs of small to medium-sized businesses. This device utilizes the robust RDX technology, which combines the portability and reliability of tape-based backup with the speed and simplicity of a hard drive. Offering a substantial storage capacity of 640 GB, it is an excellent choice for businesses seeking a balance between size and performance. The unit connects through a SATA interface, ensuring compatibility with a wide range of systems and facilitating easy integration into existing IT infrastructures. Powered by Tandberg Data, a leader in data storage products, this RDX Drive encapsulates reliability and efficiency. Users can expect fast transfer rates that significantly reduce backup windows, allowing for efficient data management and security practices. The cartridge-based design not only ensures durable protection for critical data but also allows for off-site storage, enhancing disaster recovery strategies. With its robust build and forward-thinking design, the FUJITSU S26361-F3857-L320 RDX Drive is an indispensable tool for businesses looking to secure their valuable data without compromising on performance or reliability.

You May Also Be Interested in

HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess