EN
  • EN
  • DE

DELL C6400-5FKHX - PowerEdge C6420 5FKHX NO DISK ARRAY

Part No DELL C6400-5FKHX - PowerEdge C6420 5FKHX NO DISK ARRAY
Manufacturer Dell
Catalog Server
Description PowerEdge C6420 5FKHX NO DISK ARRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396587-DELL C6400-5FKHX - PowerEdge C6420 5FKHX NO DISK ARRAY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C6400-5FKHX - PowerEdge C6420 5FKHX NO DISK ARRAY CAD Model

Description

The DELL C6400-5FKHX, part of the PowerEdge C6420 line, stands as a testament to flexibility and density in a modular server node designed for high performance computing (HPC), virtualization, and AI workloads. Being sold without a disk array, this model allows for maximum customization in storage strategies, enabling clients to tailor the system specifically to their storage performance or capacity needs. The C6420 supports Intel Xeon Scalable processors, with each node capable of supporting dual-socket configurations, making it ideal for environments that demand high throughput and processing power. This architecture allows for up to 2TB of memory per node, utilizing DDR4 memory technology for fast and efficient data processing. The C6420 series emphasizes thermal efficiency and power-saving features, essential for maintaining performance in dense computing environments. The omission of a disk array in this specific SKU affords a unique opportunity for users to implement custom storage solutions, whether focusing on high-speed NVMe drives for performance or larger-capacity SATA drives for data storage. Its design caters to those requiring finely tuned configurations to meet specific workload demands while benefiting from the scalable and efficient infrastructure of Dell’s C series.

You May Also Be Interested in

Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess