EN
  • EN
  • DE

DELL AFBR-57D9AMZ-QL - 8GB SFP+ SW 850MM

Part No DELL AFBR-57D9AMZ-QL - 8GB SFP+ SW 850MM
Manufacturer Dell
Catalog Sfp
Description 8GB SFP+ SW 850MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396655-DELL AFBR-57D9AMZ-QL - 8GB SFP+ SW 850MM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL AFBR-57D9AMZ-QL - 8GB SFP+ SW 850MM CAD Model

Description

The DELL AFBR-57D9AMZ-QL is an 8Gbps Fiber Channel (FC) Small Form-factor Pluggable Plus (SFP+) transceiver designed for short-wavelength applications. With speeds up to 8 Gbps, this transceiver is tailored for high-speed data connections in storage area networks (SAN), data centers, and enterprise networking infrastructure. It utilizes an 850nm VCSEL (Vertical Cavity Surface Emitting Laser) to achieve data transmission over multi-mode fiber with LC duplex connectors, supporting distances up to 150 meters. This makes it an ideal choice for organizations looking to facilitate high-speed, reliable connections over short distances. Its compatibility with Dell networking equipment ensures a smooth integration into existing networks, enhancing performance with minimal downtime. The transceiver's ability to support digital optical monitoring (DOM) allows network administrators to closely monitor and manage the performance of their network connections in real time, identifying and resolving issues promptly. With its plug-and-play functionality, low power consumption, and high efficiency, the DELL AFBR-57D9AMZ-QL is a cost-effective solution for expanding or upgrading network resources, ensuring the continuous, high-quality performance demanded by current and future network applications.

You May Also Be Interested in

HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess