EN
  • EN
  • DE

DELL 9TMRF - PSU 1100W R530 R630 R730 R730XD R930

Part No DELL 9TMRF - PSU 1100W R530 R630 R730 R730XD R930
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R530 R630 R730 R730XD R930
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395403-DELL 9TMRF - PSU 1100W R530 R630 R730 R730XD R930
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 9TMRF - PSU 1100W R530 R630 R730 R730XD R930 CAD Model

Description

The DELL 9TMRF Power Supply Unit (PSU) is a powerful 1100-Watt supply designed to support Dell's R530, R630, R730, R730XD, and R930 server models. Engineered for high performance and reliability, this PSU meets the power requirements of demanding data center environments, ensuring that your servers are equipped to handle peak loads and intensive applications. The 1100W capacity provides a solid power foundation for supporting multiple processors, memory modules, and other power-hungry components. The DELL 9TMRF incorporates cutting-edge energy efficiency technologies that reduce power consumption and operational costs. Its hot-swappable functionality allows for seamless maintenance and upgrades without impacting server uptime. Safety features are also integral to this model, offering comprehensive protection against power anomalies, thereby securing your investment in critical IT infrastructure. This PSU represents a reliable, high-capacity power solution for supporting advanced server operations.

You May Also Be Interested in

NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess