EN
  • EN
  • DE

DELL 7DGDM-COMPELLENT - 960GB SSD 2.5 SAS 12G RI COMPELLE HUSTR7696ASS200

Part No DELL 7DGDM-COMPELLENT - 960GB SSD 2.5 SAS 12G RI COMPELLE HUSTR7696ASS200
Manufacturer Dell
Catalog Hard Drives
Description 960GB SSD 2.5 SAS 12G RI COMPELLE HUSTR7696ASS200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391157-DELL 7DGDM-COMPELLENT - 960GB SSD 2.5 SAS 12G RI COMPELLE HUSTR7696ASS200
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7DGDM-COMPELLENT - 960GB SSD 2.5 SAS 12G RI COMPELLE HUSTR7696ASS200 CAD Model

Description

The DELL 7DGDM-COMPELLENT represents a high-performance 960GB Solid State Drive (SSD) tailored for storage-intensive enterprise environments. As part of the COMPELLENT series, this SSD is designed to deliver fast and reliable storage, featuring a 2.5-inch form factor and SAS 12G interface for high-speed data transfer capabilities. The model HUSTR7696ASS200 is optimized for Read Intensive (RI) tasks, ensuring exceptional performance in scenarios where data is frequently accessed but less often changed, such as in online transaction processing systems, data analysis platforms, and high-traffic web servers. This drive leverages advanced flash memory technology to provide superior speeds compared to traditional hard drives, significantly reducing access times and improving overall system efficiency. Its integration into COMPELLENT's tiered storage architecture allows businesses to optimize their storage resources, enhancing performance while ensuring cost-effectiveness. The drive’s durability and robustness, combined with DELL's reputation for reliability, make it an ideal option for critical business applications needing uninterrupted access to large volumes of data.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess