EN
  • EN
  • DE

DELL 75R5J - PSU 300W TL2000 TL4000

Part No DELL 75R5J - PSU 300W TL2000 TL4000
Manufacturer Dell
Catalog Power Supply Units
Description PSU 300W TL2000 TL4000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395063-DELL 75R5J - PSU 300W TL2000 TL4000
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 75R5J - PSU 300W TL2000 TL4000 CAD Model

Description

The DELL 75R5J - PSU 300W for TL2000 TL4000 represents a critical power supply unit designed specifically for use in DELL's TL2000 and TL4000 tape library systems. This 300-watt power supply is engineered to provide reliable and efficient power to the system, ensuring optimal performance and longevity of the tape libraries. Tape libraries like the TL2000 and TL4000 are vital for businesses requiring efficient data backup, archiving, and recovery solutions. The power supply's capabilities ensure that these sophisticated tape libraries operate smoothly, managing and storing large volumes of data without any power-related issues. The DELL 75R5J PSU is built to meet the rigorous demands of continuous operation in enterprise environments, offering overcurrent, overvoltage, and overheating protection to safeguard the system's components. With its exact specifications and compatibility, this power supply unit is an indispensable component of a reliable backup system, underpinning the data management strategies of businesses that cannot afford downtime or data loss.

You May Also Be Interested in

Supermicro
Supermicro PWS-721P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us
Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess