EN
  • EN
  • DE

DELL 6053B1084501 - CADDY FX2S FD332 2.5 LEFT/RIGHT

Part No DELL 6053B1084501 - CADDY FX2S FD332 2.5 LEFT/RIGHT
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY FX2S FD332 2.5 LEFT/RIGHT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388431-DELL 6053B1084501 - CADDY FX2S FD332 2.5 LEFT/RIGHT
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 6053B1084501 - CADDY FX2S FD332 2.5 LEFT/RIGHT CAD Model

Description

The DELL 6053B1084501 is a specialized hard drive caddy designed for seamless integration with the Dell PowerEdge FX2S and FD332 server platforms, accommodating 2.5-inch hard drives. This caddy is precisely engineered to support both left and right mounting positions, offering unparalleled flexibility and efficiency in server storage configuration. The adoption of such a caddy system facilitates optimal airflow and cooling, critical for maintaining the performance and longevity of both the hard drives and the server unit as a whole. Constructed from materials of the highest quality, the 6053B1084501 caddy ensures a secure and stable connection between the hard drive and the server's backplane, which is crucial for the high-speed data transactions inherent in enterprise environments. Its design supports hot-swapping, enabling IT professionals to replace or upgrade hard drives without powering down the server, thus ensuring uninterrupted service and enhanced operational efficiency. For organizations looking to optimize their server storage capabilities with a focus on reliability and flexibility, the DELL 6053B1084501 caddy is an excellent choice.

You May Also Be Interested in

EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess