EN
  • EN
  • DE

DELL 5XV5K - PSU 180W Optiplex 3040 5040 7040

Part No DELL 5XV5K - PSU 180W Optiplex 3040 5040 7040
Manufacturer Dell
Catalog Power Supply Units
Description PSU 180W Optiplex 3040 5040 7040
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395206-DELL 5XV5K - PSU 180W Optiplex 3040 5040 7040
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 5XV5K - PSU 180W Optiplex 3040 5040 7040 CAD Model

Description

The DELL 5XV5K PSU 180W is a compact and efficient power supply unit designed exclusively for the Dell OptiPlex 3040, 5040, and 7040 desktop models. With a power output of 180 watts, it provides the necessary energy to fuel the diverse range of operations these desktops are built for, from everyday tasks to more demanding business applications. This PSU is engineered to meet Dell's stringent quality standards, ensuring reliability and durability in a desktop setting. It features a sleek design that fits perfectly into the chassis of the OptiPlex models without obstructing airflow or other internal components. The 5XV5K PSU is built with energy efficiency in mind, helping to reduce electricity consumption and minimize the environmental impact. Its construction includes protection circuits that guard against overvoltage, undervoltage, short-circuiting, and overheating, providing a safe and stable power supply for your Dell desktop. This PSU is an essential component for maintaining the performance and longevity of your OptiPlex 3040, 5040, or 7040, making it an ideal replacement or upgrade to ensure consistent and efficient operation.

You May Also Be Interested in

NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess