EN
  • EN
  • DE

DELL 5R5T9-COMPELLENT - 600GB 15K 3.5 SAS 6G COMPELLENT ST3600057SS

Part No DELL 5R5T9-COMPELLENT - 600GB 15K 3.5 SAS 6G COMPELLENT ST3600057SS
Manufacturer Dell
Catalog Hard Drives
Description 600GB 15K 3.5 SAS 6G COMPELLENT ST3600057SS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391076-DELL 5R5T9-COMPELLENT - 600GB 15K 3.5 SAS 6G COMPELLENT ST3600057SS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 5R5T9-COMPELLENT - 600GB 15K 3.5 SAS 6G COMPELLENT ST3600057SS CAD Model

Description

The DELL 5R5T9-COMPELLENT is a high-performance 600GB 15K RPM 3.5-inch SAS 6Gb/s hard drive, designed specifically for use in Dell Compellent storage systems. Engineered to deliver exceptional performance, this drive offers a substantial 600GB of storage capacity, making it ideal for demanding data-intensive applications and complex computing environments. With a spindle speed of 15,000 RPM, it ensures quick access times and efficient data retrieval, significantly enhancing overall system performance. The SAS 6Gb/s interface provides high throughput and reliability for critical data transactions, making this drive a robust storage solution for enterprise environments. Its compatibility with Dell Compellent systems allows for seamless integration, facilitating easy expansion or upgrading of existing storage infrastructure. This hard drive model, ST3600057SS, is manufactured with strict adherence to quality and reliability standards, ensuring dependable storage with a lower risk of data loss. Its 3.5-inch form factor is suitable for standard enterprise storage arrays, offering flexibility in deployment across various data center configurations. Overall, the DELL 5R5T9-COMPELLENT hard drive is a powerful, reliable, and scalable storage solution that meets the rigorous demands of modern data centers and enterprise IT environments.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess