EN
  • EN
  • DE

DELL 5252W - QL41112 10GB 2PORT 5252W

Part No DELL 5252W - QL41112 10GB 2PORT 5252W
Manufacturer Dell
Catalog Spare Parts
Description QL41112 10GB 2PORT 5252W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397042-DELL 5252W - QL41112 10GB 2PORT 5252W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 5252W - QL41112 10GB 2PORT 5252W CAD Model

Description

The DELL 5252W, also known as the QL41112, is a high-performance network adapter offering dual 10GB Ethernet ports to significantly enhance network connectivity and bandwidth for servers and high-end workstations. This adapter is designed to meet the demands of modern data centers, providing high-speed data transfer rates that are essential for applications requiring fast and reliable network access, such as virtualization, high-performance computing (HPC), and cloud services. The dual-port configuration allows for redundancy, ensuring continuous network availability by facilitating failover in case one link goes down. Moreover, the QL41112's 10GB connectivity is ideal for coping with the increasing amounts of data traffic and the need for rapid data access and transfer. Compatibility with the DELL PowerEdge series servers ensures seamless integration and optimal performance. With its advanced features, such as Quality of Service (QoS) for traffic prioritization and support for Direct Memory Access (DMA) operations, the DELL 5252W enhances the efficiency of data processing and transfer, making it an essential component for businesses looking to upgrade their network infrastructure to support higher speeds and greater reliability.

You May Also Be Interested in

HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess