EN
  • EN
  • DE

DELL 450-AGFW - PSU 2400W R740 R740XD R7425 R940 T640 FX2S C6400

Part No DELL 450-AGFW - PSU 2400W R740 R740XD R7425 R940 T640 FX2S C6400
Manufacturer Dell
Catalog Power Supply Units
Description DELL 450-AGFW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395259-DELL 450-AGFW - PSU 2400W R740 R740XD R7425 R940 T640 FX2S C6400
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AGFW - PSU 2400W R740 R740XD R7425 R940 T640 FX2S C6400 CAD Model

Description

The DELL 450-AGFW Power Supply Unit (PSU) with a 2400W capacity is a critical component designed for reliability and power efficiency, supporting DELL's PowerEdge and PowerEdge FX2S server families, including models R740, R740XD, R7425, R940, T640, and the C6400 series. This PSU is engineered to meet the exacting requirements of high-demand data centers and computing environments. It ensures consistent power delivery and optimized performance. Featuring built-in redundancy capabilities, this PSU is ideal for systems requiring high uptime and resilience. Its hot-swappable design allows for minimal downtime during maintenance or upgrades. The 2400W output provides ample power for supporting high-performance computing tasks, including virtualization, database management, and large-scale transaction processing. Advanced thermal management technologies keep the PSU running efficiently, even under full load, thereby extending the lifespan of both the PSU and the server components it powers. This model incorporates DELL’s Energy Smart technologies, minimizing power waste and reducing operating costs. Compatibility with DELL's PowerEdge and FX2S systems ensures seamless integration, simplifying installation and support.

You May Also Be Interested in

NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess