EN
  • EN
  • DE

DELL 338-CBCN - Intel Platinum 8358 2.60GHz 32C 48M 250W

Part No DELL 338-CBCN - Intel Platinum 8358 2.60GHz 32C 48M 250W
Manufacturer Dell
Catalog CPU
Description Intel Platinum 8358 2.60GHz 32C 48M 250W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390247-DELL 338-CBCN - Intel Platinum 8358 2.60GHz 32C 48M 250W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-CBCN - Intel Platinum 8358 2.60GHz 32C 48M 250W CAD Model

Description

The DELL 338-CBCN houses the Intel Platinum 8358 processor, a pinnacle of processing power designed for the most intensive compute and data workloads. This processor, with a base clock speed of 2.60GHz and 32 cores, excels at delivering unmatched performance for high-throughput applications, real-time analytics, and mission-critical enterprise operations. The inclusion of 48MB cache serves to expedite data access and processing, crucial for applications that demand immediate data retrieval and computation. Sporting a 250W TDP, it is among the highest performing processors requiring robust cooling systems but compensating with unparalleled performance metrics. With support for Intel’s Optane DC Persistent Memory, it offers significant advancements in data management and storage solutions. Additionally, featuring Intel Deep Learning Boost, it accelerates AI inference and training, making it a frontline choice for data centers focusing on AI, big data analytics, and high-performance computing (HPC). The Intel Platinum 8358 embodies the fusion of high core count, advanced memory technology, and optimization for thermal efficiency, setting a new benchmark for server processors in demanding environments.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess