EN
  • EN
  • DE

DELL 1VDCX - Intel E5-2650v2 2.6GHz 8C 95W

Part No DELL 1VDCX - Intel E5-2650v2 2.6GHz 8C 95W
Manufacturer Dell
Catalog CPU
Description Intel E5-2650v2 2.6GHz 8C 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389716-DELL 1VDCX - Intel E5-2650v2 2.6GHz 8C 95W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1VDCX - Intel E5-2650v2 2.6GHz 8C 95W CAD Model

Description

The DELL 1VDCX model features the Intel Xeon E5-2650v2 processor, a powerhouse engineered for enterprise-grade servers. This CPU operates at 2.6GHz across its 8 cores, offering a balanced mix of performance and energy efficiency with a thermal design power (TDP) of 95W. It's built on Intel's advanced architecture, enabling significant improvements in data processing, virtualization, and sprawling IT infrastructures. The processor supports Intel's Hyper-Threading Technology, allowing it to handle up to 16 threads simultaneously, drastically improving multitasking and workload management. It also incorporates Intel's Turbo Boost Technology, which automatically increases the clock speed of active cores to improve performance when needed. Compatible with the LGA 2011 socket, the E5-2650v2 is an ideal upgrade for servers requiring enhanced computational power to handle demanding applications, database management, and virtualized environments. Its integration into Dell systems ensures reliability and support, making the DELL 1VDCX model a trusted option for upgrading server capabilities.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess