EN
  • EN
  • DE

DELL 1CNYW - PSU 1400W C5220 C8000 C5000

Part No DELL 1CNYW - PSU 1400W C5220 C8000 C5000
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1400W C5220 C8000 C5000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395185-DELL 1CNYW - PSU 1400W C5220 C8000 C5000
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1CNYW - PSU 1400W C5220 C8000 C5000 CAD Model

Description

The DELL 1CNYW is a high-power, 1400W Power Supply Unit designed to meet the extensive power requirements of DELL's C5220, C8000, and C5000 series servers. These models represent some of DELL's most advanced and powerful computing solutions, catering to high-density computing environments such as data centers and cloud computing services. The 1400W output ensures that there is more than enough power to handle the servers’ maximum load, including energy-intensive tasks like data analysis, virtualization, and high-traffic web services. The PSU includes features like redundancy, which is vital for maintaining continuous operations in critical computing environments by providing a backup in case one power supply fails. Hot-swap functionality is also supported, allowing for replacements and upgrades to be carried out swiftly without necessitating downtime, thereby preserving service continuity. An emphasis on energy efficiency helps in reducing operational costs and supports organizations in achieving their sustainability goals. Advanced cooling technology integrated into the PSU aids in dissipating heat more effectively, ensuring the servers operate within optimal temperature ranges, thus safeguarding the longevity of both the PSU and the servers it powers. The DELL 1CNYW PSU is a powerhouse solution, reflective of DELL's dedication to fulfilling the high-performance power needs of modern data centers and enterprise-level computing applications.

You May Also Be Interested in

Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess