EN
  • EN
  • DE

HMC493LP3

Part No HMC493LP3
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER X4 PRESCALER 16-QFN / RF IC Divide-by-4 VSAT 0Hz ~ 18GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Packaging Bulk
Function Divide-by-4
Frequency 0Hz ~ 18GHz
RF Type VSAT
Mounting Surface Mount
Base Product Number HMC493
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-HMC493LP3,2156-HMC493LP3-505
Standard Package 1
Win Source Part Number 1321446-HMC493LP3
Ultra Librarian 3D Model Ultra Librarian HMC493LP3 CAD Model

Description

The HMC493LP3 is a high-performance, easy-to-use voltage-controlled oscillator (VCO) designed by Analog Devices Inc., a leader in the semiconductor industry. This VCO is part of a family of RF components that deliver exceptional performance for a wide range of applications in the microwave and millimeter-wave frequencies.

Key Features

  • Frequency Range: The HMC493LP3 operates in a frequency range that is critical for many communication and sensing systems, making it a versatile choice for design engineers.
  • Output Power: It offers a robust output power level, which ensures a clear and strong signal in various applications.
  • Phase Noise Performance: With its excellent phase noise characteristics, the HMC493LP3 provides a clean signal that is essential for high-performance systems.
  • Package: Encased in a compact 3x3 mm QFN package, it is suitable for space-constrained applications while providing ease of integration into a wide range of circuit designs.

Applications

The HMC493LP3 is ideal for use in:

  • Fixed and mobile broadband communication systems
  • Point-to-point and point-to-multipoint radios
  • Test equipment and instrumentation
  • Satellite communication systems
  • Radar and electronic warfare systems

Technical Specifications

The HMC493LP3 boasts the following technical specifications:

  • Supply Voltage: It is designed to operate at a specific supply voltage, ensuring compatibility with standard power supply rails.
  • Tuning Voltage Range: The VCO's tuning voltage range allows for precise frequency control, which is critical for many RF applications.
  • Operating Temperature: The device is rated for operation over a wide temperature range, making it suitable for use in harsh environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC493LP3 is no exception. With its robust design and stringent manufacturing processes, this VCO is built to meet the high standards expected by industry professionals.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8835 $77.7670
4+ $31.9045 $127.6180
6+ $30.9075 $185.4450
8+ $29.9105 $239.2840
10+ $28.9135 $289.1350
14+ $25.9224 $362.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,384 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess