EN
  • EN
  • DE

DELL 1C8RF - PSU 750W R530 R630 R730 R730XD R930 T430 T630

Part No DELL 1C8RF - PSU 750W R530 R630 R730 R730XD R930 T430 T630
Manufacturer Dell
Catalog Power Supply Units
Description DELL 450-AEES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395297-DELL 1C8RF - PSU 750W R530 R630 R730 R730XD R930 T430 T630
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1C8RF - PSU 750W R530 R630 R730 R730XD R930 T430 T630 CAD Model

Description

The DELL 1C8RF Power Supply Unit (PSU) with a 750W capacity is a critical component designed to provide reliable power to a wide range of Dell servers including the PowerEdge R530, R630, R730, R730XD, R930, T430, and T630 models. This PSU is engineered to meet the rigorous power needs of business environments, ensuring that your servers maintain optimal performance under various workloads. Its 750W capacity is ideal for supporting medium to high-end server configurations, especially those requiring additional power for CPU-intense tasks, memory, storage expansion, or other power-demanding components. The 1C8RF model features efficient energy utilization, reducing power consumption and minimizing operational costs while maintaining system reliability. It includes built-in protection mechanisms against power overloads, under-voltage, and short circuits, ensuring the safety and longevity of both the power supply and the servers it energizes. Additionally, this hot-swappable unit allows for easy replacement without server shutdown, minimizing downtime and ensuring continuous operation. The DELL 1C8RF PSU is a testament to Dell's commitment to quality, reliability, and compatibility, making it an essential upgrade or replacement for your compatible Dell PowerEdge servers.

You May Also Be Interested in

Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess