EN
  • EN
  • DE

DELL 0XK104 - DELL SINGLE PORT PCI-E BROADCOM BCM5722

Part No DELL 0XK104 - DELL SINGLE PORT PCI-E BROADCOM BCM5722
Manufacturer Dell
Catalog IT infrastructure Accessories
Description DELL SINGLE PORT PCI-E BROADCOM BCM5722
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388390-DELL 0XK104 - DELL SINGLE PORT PCI-E BROADCOM BCM5722
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0XK104 - DELL SINGLE PORT PCI-E BROADCOM BCM5722 CAD Model

Description

The DELL 0XK104 is a single-port PCI Express network interface card powered by the Broadcom BCM5722 controller. This component is designed to offer reliable network connectivity for Dell desktops, workstations, and servers, ensuring high-speed data transfers and internet access. Operating over the Ethernet protocol, this card supports speeds up to 1 Gigabit per second, which is ideal for handling large file transfers, streaming services, and other bandwidth-intensive operations. The inclusion of the PCI-E interface ensures compatibility with a broad range of systems, providing an easy upgrade path for enhancing network performance. Additionally, the Broadcom BCM5722 chipset is known for its efficiency and low power consumption, making the DELL 0XK104 a cost-effective and environmentally friendly option for expanding network capabilities.

You May Also Be Interested in

EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess