EN
  • EN
  • DE

DELL 0HY105 - PSU 670W PE1950 NX1950

Part No DELL 0HY105 - PSU 670W PE1950 NX1950
Manufacturer Dell
Catalog Power Supply Units
Description PSU 670W PE1950 NX1950
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395596-DELL 0HY105 - PSU 670W PE1950 NX1950
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0HY105 - PSU 670W PE1950 NX1950 CAD Model

Description

The DELL 0HY105 Power Supply Unit (PSU) is an essential component designed specifically for enhancing the performance and reliability of DELL PowerEdge 1950 and NX1950 server systems. With its robust 670-watt output, this PSU ensures your servers have the necessary power to handle intensive tasks and operations without breaking a sweat. It is engineered to meet DELL's rigorous quality standards, providing a reliable power source that empowers your server's capabilities, promoting efficiency, and system stability. The PSU is designed with compatibility in mind, seamlessly integrating with the specific models to ensure a perfect fit, hassle-free installation, and optimal air flow within the server chassis, thus preventing overheating issues. Its energy-efficient design not only maximizes performance but also contributes to lower electricity costs and a reduced carbon footprint, making it an eco-friendly choice for businesses looking to optimize their operations sustainably. Whether upgrading an existing server or setting up a new one, the DELL 0HY105 PSU is a crucial component that ensures your PE1950 and NX1950 servers perform at their best, providing a stable, powerful, and reliable power supply backbone for all your computing needs.

You May Also Be Interested in

Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K68A-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess