EN
  • EN
  • DE

DELL 05HGM - Intel E7-8867V3 2.50GHz 16C 45M 165W

Part No DELL 05HGM - Intel E7-8867V3 2.50GHz 16C 45M 165W
Manufacturer Dell
Catalog CPU
Description Intel E7-8867V3 2.50GHz 16C 45M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389966-DELL 05HGM - Intel E7-8867V3 2.50GHz 16C 45M 165W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 05HGM - Intel E7-8867V3 2.50GHz 16C 45M 165W CAD Model

Description

The DELL 05HGM features the Intel E7-8867V3 processor, which is part of Intel's Xeon E7 v3 family, renowned for its exceptional performance and reliability in mission-critical enterprise applications. This processor operates at a base frequency of 2.50GHz and can deliver enhanced performance through Intel's Turbo Boost Technology. With 16 cores and 32 threads, it effectively handles concurrent workloads, making it ideal for virtualization, high-performance computing, and complex data analytics. The processor comes with a 45MB cache that significantly reduces the time it takes to access data from the main memory. The Intel E7-8867V3 has a thermal design power (TDP) of 165W, balancing performance and power efficiency in demanding server environments. Its ability to support massive memory capacities and its compatibility with advanced reliability, availability, and serviceability (RAS) features make it an excellent choice for expanding data centers' capabilities while ensuring continuous operation and data integrity. The DELL 05HGM processor is engineered to meet the needs of businesses requiring robust computing power for their critical operations.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess