Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 68 µH @ 10 kHz
Current Rating (Max) 4.2A
DC Resistance (DCR) (Max) 10mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.360" L x 0.360" W (9.14mm x 9.14mm)
Height (Max) 0.210" (5.33mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530454-CM6350-683
Ultra Librarian 3D Model Ultra Librarian CM6350-683 CAD Model

You May Also Be Interested in

Kemet
CMC 56UH 30A 2LN TH AEC-Q200 / 56 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 30A DCR 0.747mOhm
Need more? Email Us
ECAD model for SCR19XV-300-1R9A003JV
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for BX8213LNL
Murata Electronics North America
CMC 1.5A 2LN 1.7KOHM SMD / 2 Line Common Mode Choke Surface Mount 1.7 kOhms @ 100 MHz 1.5A DCR 84mOhm
Lowest to $3.4888
ECAD model for DLW44SM172SK2L
EPCOS (TDK)
CMC 27MH 400MA 2LN TH
Need more? Email Us
ECAD model for B82721A2401N021
Traco Power
CMC 224UH 2LN TH
Lowest to $12.0987
ECAD model for TCK-087
Triad Magnetics
CMC 2MH 7.5A 2LN TH
Need more? Email Us
ECAD model for CMT908-H1
TE Connectivity
CMC 450UH 36A 2LN TH
Need more? Email Us
ECAD model for RB6122-36-0M5
EPCOS (TDK)
CMC 4.7MH 700MA 2LN TH / Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.44Ohm DCR Thru-Hole Box
Lowest to $3.0695
ECAD model for B82791H2701N001
Wurth Electronics Inc
CMC 27MH 1A 2LN TH
Need more? Email Us
ECAD model for 7446821027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention