EN
  • EN
  • DE

BZQ55C3V9

Part No BZQ55C3V9
Manufacturer Dc Components
Catalog END - OF - LIFE
Description TECHNICAL SPECIFICATIONS OF GLASS SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dc Components
Win Source Part Number 1157190-BZQ55C3V9
Manufacturer Homepage www.dccomponents.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZQ55C3V9 CAD Model

Description

The BZQ55C3V9 is a 0.5W Zener diode manufactured by DC Components. This diode is designed to provide voltage regulation in a variety of electronic circuits. Its key feature is maintaining a stable voltage output despite variations in input voltage or load current. The compact size and robust design make it suitable for numerous applications where space and reliability are critical factors.

Applications

  • Voltage regulation
  • Voltage stabilization
  • Overvoltage protection
  • Clipping and clamping circuits
  • Reference voltage source

Features

  • Zener Voltage VZ = 3.9V
  • Power Dissipation PD = 500mW
  • Small outline plastic package (SOD-80C)
  • Tight voltage tolerance
  • RoHS compliant

Benefits

  • Provides stable voltage output
  • Protects circuits from overvoltage conditions
  • Simplifies circuit design
  • High reliability
  • Environmentally friendly due to RoHS compliance

Additional Details

The BZQ55C3V9 Zener diode offers a Zener voltage (VZ) of 3.9V with a power dissipation capability of 500mW. It is housed in a small outline plastic package (SOD-80C), making it suitable for surface mount applications. The tight voltage tolerance ensures precise voltage regulation. This diode is commonly used in portable devices, consumer electronics, and industrial control systems. The device's characteristics are stringently tested to ensure it meets industry standards for performance and reliability. Its ability to maintain a stable voltage output makes it an essential component in many electronic circuit designs.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess