EN
  • EN
  • DE

7BB-20-6C

Part No 7BB-20-6C
Manufacturer Murata Electronics North America
Catalog Buzzer Elements, Piezo Benders
Description BUZZER ELEMENT FDBK 6.3KHZ 20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Frequency 6.3 kHz
Type Feedback
Impedance 500 Ohms
Capacitance @ Frequency 8500pF @ 1kHz
Size / Dimension 0.787" Dia (20.00mm)
Termination Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546541-7BB-20-6C
Ultra Librarian 3D Model Ultra Librarian 7BB-20-6C CAD Model

Description

N

You May Also Be Interested in

PUI Audio, Inc.
BUZZER ELEMENT STD 4.1KHZ 15MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4KHZ 20MM
Need more? Email Us
Murata Electronics North America
BUZZER ELEMENT FDBK 4.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT FDBK 2.9KHZ 35MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.5KHZ 27MM
Need more? Email Us
Same Sky
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7.2KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 35MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess