EN
  • EN
  • DE
Part No 5100
Manufacturer Davies Molding, LLC
Catalog Bushings, Grommets
Description RUBBER GROMMET BLACK FOR CUT-OUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Davies Molding, LLC
Series 5100
Package Bulk
Product Status Active
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.093" (2.36mm)
Panel Cutout Dimensions Circular - 0.437" (11.10mm)
Diameter - Inside 0.312" (7.92mm)
Material Rubber
Color Black
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 4016.93.5050
Win Source Part Number 546333-5100
Ultra Librarian 3D Model Ultra Librarian 5100 CAD Model

Description

The 546333-5100 is a black rubber grommet designed for cable and wire management manufactured by Davies Molding, LLC.

  • Series: 5100
  • Package: bulk (500 pieces)
  • Panel Cutout Dimension: 0.437" (11.10mm)
  • Panel Thickness: 0.093" (2.36mm)
  • Inside Diameter: 0.312" (7.92mm)
  • Material: rubber
  • Flammability Rating: unknown
  • Status: active
  • Applications: cables and wires need to be securely managed and protected

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us
Davies Molding, LLC
GROMMET 0.187\
Lowest to $0.4483
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Others
Lowest to $146.3524
Heyco Products Corporation
RDD 601 BLACK / Variable Size Bushing, Strain Relief Variable Size Black
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess