EN
  • EN
  • DE

1231-M

Part No 1231-M
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERR W/SKIRT 0.236\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical with Skirt
Type Serrated
Shaft Size 0.236" (6.00mm)
Diameter 0.660" (16.76mm), 0.790" (20.07mm) Skirt
Height 0.700" (17.78mm)
Indicator Line on Side
Material Plastic
Color Black
Features Flatted to M4.5, Soft Touch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548380-1231-M
Ultra Librarian 3D Model Ultra Librarian 1231-M CAD Model

Description

N

You May Also Be Interested in

Kilo International
KNOB BLK GLOSS .75"DIA 6MM SHAFT / Control Knob, Round/Skirt Black Arrow
Lowest to $18.2578
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH #8-32 PLASTIC
Lowest to $0.8732
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
Grayhill Inc.
KNOB SMOOTH 0.250\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED 0.125" PLASTIC / Knurled, Straight Knob 0.125" (3.18mm) Shaft with Plastic Black
Need more? Email Us
Elesa USA Corporation
B.259-B, KNURLED KNOBS, BRASS BO
Lowest to $0.8732
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Ohmite
KNOB SMOOTH W/SKIRT 0.250\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess