EN
  • EN
  • DE

W9425G6JH-5H

Part No W9425G6JH-5H
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401961-W9425G6JH-5H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9425G6JH-5H CAD Model

Description

The Winbond W9425G6JH-5H is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip designed for various applications requiring fast memory access and substantial bandwidth. It is produced by Winbond Electronics, a leading global memory provider.

Applications

  • Graphics cards (entry-level to mid-range)
  • Gaming consoles
  • Set-top boxes and digital media players
  • Network devices (routers, switches)
  • Industrial automation systems
  • Automotive infotainment systems
  • Embedded systems with memory-intensive applications

Features

  • 256Mb (16M x 16) memory array
  • DDR (Double Data Rate) technology: Data is transferred on both the rising and falling edges of the clock signal
  • Clock frequency: Typically up to 200 MHz, resulting in a data transfer rate of up to 400 Mbps
  • Supply Voltage: 1.8V
  • Interface: Standard DDR SDRAM interface
  • Package: FBGA (Fine-pitch Ball Grid Array) for efficient space utilization and thermal performance
  • Internal pipelined operation for higher throughput
  • Auto precharge feature for simplified memory management
  • RoHS compliant

Benefits

  • High bandwidth: Enables fast data transfer rates, improving system performance
  • Adequate capacity: 256Mb of memory is sufficient for a variety of applications
  • Low power consumption: 1.8V operation contributes to energy efficiency
  • Compact size: FBGA package saves valuable board space
  • Reliable performance: Winbond is a reputable manufacturer
  • Cost-effective solution for applications requiring DDR SDRAM

Additional Details

The W9425G6JH-5H chip utilizes DDR (Double Data Rate) technology, which effectively doubles the data transfer rate compared to single data rate (SDR) SDRAM. It achieves this by transferring data on both the rising and falling edges of the clock signal. The internal pipelined architecture allows the device to perform multiple operations concurrently, further enhancing performance. Auto precharge simplifies memory management. For optimal performance and reliability, it is essential to consult the device datasheet for specific timing parameters, operating conditions, and PCB layout recommendations. The '-5H' suffix typically indicates specific speed and timing characteristics within the W9425G6JH series. This component is designed to provide a balance of performance, capacity, and power efficiency for a broad range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess