The DS2438 Smart Battery Monitor is a real-time data logging and monitoring device manufactured by Dallas Semiconductor. This device is designed to monitor battery parameters such as voltage, current, and temperature. The 'END-OF-LIFE' status suggests it's utilized in older battery management systems.
Applications
- Battery Management Systems (BMS)
- Portable Electronics
- Remote Monitoring Systems
- Data Loggers
- Uninterruptible Power Supplies (UPS)
Features
- Measures Battery Voltage, Current, and Temperature: Provides accurate measurements of key battery parameters.
- Integrated Current Sense Resistor: Simplifies current measurement.
- Non-Volatile EEPROM Memory: Stores data even when power is removed.
- 1-Wire Communication: Communicates using the single-wire 1-Wire protocol.
- Real-Time Clock (RTC): Keeps track of time and date for data logging.
- Alarm Function: Can trigger an alarm based on battery parameters.
Benefits
- Accurate Battery Monitoring: Provides precise measurements for effective battery management.
- Data Logging Capabilities: Stores battery data for analysis and troubleshooting.
- Simplified System Design: Integrated features reduce the complexity of battery management systems.
- Improved Battery Life: Optimizes battery usage based on monitoring data.
- Early Fault Detection: Alarms can alert to potential battery problems.
Additional Details
The DS2438 uses a 1-Wire interface for communication and requires minimal external components. The device integrates a current sense resistor to simplify current measurement. Its non-volatile EEPROM stores battery data even when the power is off. Given it's an end-of-life product, datasheets and specifications may need to be sourced from archived databases. It played a significant role in early smart battery technologies.