EN
  • EN
  • DE

DS1706T

Part No DS1706T
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 3.3 and 5.0 Volt MicroMonitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1168925-DS1706T
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1706T CAD Model

Description

The DS1706T is a 3.3V Power Monitor with Integrated Battery Switch from Dallas Semiconductor (now part of Maxim Integrated). This device is designed to monitor the power supply voltage of a system and automatically switch to a backup battery when the main power fails, ensuring uninterrupted operation of critical functions.

Applications

  • Real-Time Clocks (RTC): Used to maintain accurate timekeeping in systems when main power is lost.
  • Memory Backup: Employed to preserve data in memory devices during power outages.
  • Industrial Control Systems: Ensures critical control systems remain operational during power interruptions.
  • Point-of-Sale (POS) Systems: Provides continuous operation of POS terminals to prevent data loss and downtime.
  • Networking Equipment: Used in routers, switches, and other network devices to maintain network connectivity during power failures.

Features

  • Automatic Battery Switchover: Automatically switches to backup battery power when the main power supply fails.
  • Low Battery Voltage Detection: Monitors the battery voltage and provides an indication when the battery is low.
  • Power-On Reset (POR): Generates a reset signal upon power-up to ensure proper system initialization.
  • 3.3V Operation: Designed for use in 3.3V systems.
  • Minimal External Components: Requires few external components for operation, simplifying system design.

Benefits

  • Uninterrupted Operation: Ensures critical system functions continue to operate during power outages.
  • Data Retention: Preserves data in memory devices, preventing data loss.
  • System Reliability: Enhances system reliability by providing power monitoring and backup capabilities.
  • Simplified Design: Minimizes design complexity with its integrated features.
  • Cost-Effective: Reduces system cost by integrating multiple functions into a single device.

Additional Details

The DS1706T typically operates from a 3.3V power supply. It features a precise voltage monitoring circuit that detects when the power supply voltage falls below a certain threshold, triggering the switchover to the backup battery. The device also includes a power-on reset function that generates a reset pulse upon power-up, ensuring that the system initializes correctly. It is available in an 8-pin SOIC package. The battery switchover is seamless, ensuring no interruption in the operation of the connected devices. As this product is marked as END-OF-LIFE, finding replacements or alternative solutions may be necessary for new designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess