EN
  • EN
  • DE

DS1225AD

Part No DS1225AD
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 64k Nonvolatile SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168741-DS1225AD
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS1225AD CAD Model

Description

The DS1225AD is a 64k Nonvolatile Static RAM (NVSRAM) manufactured by Dallas Semiconductor (now Maxim Integrated). NVSRAM combines the characteristics of both static RAM (SRAM) and non-volatile memory. This means it provides fast read and write access like SRAM, while also retaining data when power is removed, similar to EEPROM or flash memory. It's suitable for applications requiring quick memory access and reliable data retention.

Applications

  • Data Logging: Used in data loggers to store critical information that must be retained even during power outages.
  • Industrial Control Systems: Provides non-volatile memory for storing configuration settings and operational parameters.
  • Point-of-Sale (POS) Terminals: Retains transaction data in case of power loss.
  • Medical Equipment: Stores calibration data and patient information securely.
  • Networking Equipment: Used in routers and switches to store configuration data and routing tables.

Features

  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Fast Access Time: Offers fast read and write access times, comparable to standard SRAM.
  • Unlimited Write Cycles: Supports virtually unlimited write cycles, unlike traditional EEPROM.
  • Automatic Data Protection: Automatically protects data during power loss by transferring SRAM content to non-volatile memory.
  • Battery Backup: Incorporates an internal lithium battery for maintaining data in the absence of external power.

Benefits

  • Data Security: Ensures that critical data is preserved even in the event of a power failure.
  • High Performance: Provides fast memory access without the limitations of traditional non-volatile memory technologies.
  • Long-Term Data Retention: Data is retained for an extended period, typically several years, due to the internal battery.
  • Simplified System Design: Simplifies system design by integrating both volatile and non-volatile memory functions into a single chip.
  • Reliable Operation: Designed for reliable operation in demanding industrial and commercial environments.

Additional Details

The DS1225AD typically operates on a 5V power supply and is available in a DIP (Dual In-line Package). The integrated lithium battery has a limited lifespan and may need to be replaced after several years. The device features specific timing characteristics for read and write operations. Consult the product datasheet for detailed technical specifications, including power consumption, operating temperature range, and battery replacement procedures.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess