EN
  • EN
  • DE

DS1100L

Part No DS1100L
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 3.3V 5-Tap Economy Timing Element Delay Line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168688-DS1100L
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100L CAD Model

Description

The DS1100L series are Silicon Delay Lines manufactured by Dallas Semiconductor (now Maxim Integrated). These devices provide precise and stable time delays for digital signals, crucial in various electronic applications where timing is critical. They offer an alternative to discrete delay lines, providing improved accuracy, stability, and ease of use.

Applications

  • Clock Skew Compensation: Corrects for timing differences in clock signals across a circuit board.
  • Timing Calibration: Precisely adjusts timing in electronic systems for optimal performance.
  • Pulse Width Control: Accurately controls the width of digital pulses.
  • Memory Timing: Provides precise delays in memory access cycles.
  • Digital Signal Processing (DSP): Introduces specific delays in DSP algorithms.

Features

  • Precise Time Delay: Provides accurate and stable time delays.
  • Wide Range of Delay Values: Available in various delay values to suit different application needs.
  • TTL/CMOS Compatibility: Compatible with standard TTL and CMOS logic levels.
  • Low Power Consumption: Designed for low power operation.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Improved Timing Accuracy: Provides more accurate and stable timing compared to discrete delay lines.
  • Simplified Circuit Design: Simplifies circuit design by integrating the delay function into a single device.
  • Reduced Board Space: Smaller package size reduces the overall size of the circuit board.
  • Enhanced System Performance: Improves system performance by optimizing timing relationships.
  • Increased Reliability: Provides a more robust and reliable delay function.

Additional Details

The DS1100L series devices are available in a range of delay values, typically specified in nanoseconds (ns). The exact delay value is indicated in the part number suffix (e.g., DS1100L-xxx, where xxx represents the delay in ns). The devices are usually available in surface-mount packages (SOIC) for automated assembly.

Important parameters to consider when using the DS1100L include the input and output impedance, propagation delay accuracy, operating voltage range, and temperature coefficient. The datasheet provides detailed specifications and application guidelines. As Dallas Semiconductor is now part of Maxim Integrated, the official datasheet can be found on the Maxim Integrated website.

These devices are commonly used in applications where precise timing adjustments are critical, such as high-speed data communication, digital signal processing, and memory systems. The integration of the delay function into a single device simplifies circuit design and improves overall system reliability.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess