The TS7812ACM is a three-terminal positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and regulated +12V output voltage, commonly used in a wide array of electronic devices and systems.
Applications
- Powering relays and solenoids
- Voltage regulation in industrial equipment
- Providing a stable voltage source for operational amplifiers
- Powering sensors and transducers
- General-purpose voltage regulation
Features
- Fixed +12V output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- Available in various packages (e.g., TO-220, TO-252, TO-263)
Benefits
- Stable and Reliable 12V Output: Provides a consistent and accurate +12V output voltage, which is critical for the proper functioning of many electronic components.
- Enhanced Protection: Internal short-circuit and thermal overload protection mechanisms safeguard the regulator and the connected circuits from damage.
- Ease of Use: Requires minimal external components, making it easy to integrate into existing designs.
- Broad Input Voltage Range: Operates effectively with a wide range of input voltages, offering flexibility in power supply design.
- Cost-Effective Solution: An affordable and readily available solution for voltage regulation in various applications.
Additional Details
The TS7812ACM typically only requires input and output capacitors for stable operation, although the values can vary depending on the application. A heatsink might be needed if the regulator dissipates a large amount of power, particularly when the input voltage is significantly higher than the output voltage or when the output current is high. The specific package type is usually indicated by the suffix (e.g., ACM). Consult the Taiwan Semiconductor datasheet for detailed specifications, including input voltage range, output current capability, thermal resistance, and package dimensions, ensuring proper operation within the intended application parameters. The 'A' often denotes a tighter tolerance or specific characteristic compared to the base part number.