EN
  • EN
  • DE

MTN3N60FP

Part No MTN3N60FP
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Description N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832167-MTN3N60FP
Ultra Librarian 3D Model Ultra Librarian MTN3N60FP CAD Model

Description

The MTN3N60FP is a high-voltage N-channel MOSFET manufactured by Cystech Electronics Corp. designed for power switching applications requiring efficient and reliable performance. It offers robust performance characteristics for demanding applications.

Applications

  • Power Supplies: Used in various types of power supplies, including SMPS (Switched-Mode Power Supplies) for computers, servers, and consumer electronics.
  • Motor Control: Applied in motor control circuits for appliances, industrial equipment, and automation systems.
  • Lighting: Used in electronic ballasts and LED drivers for efficient lighting solutions.
  • Inverters: Implemented in DC-AC inverters for solar power, UPS (Uninterruptible Power Supplies), and renewable energy systems.
  • Battery Chargers: Employed in battery charging circuits for electric vehicles and portable devices.

Features

  • N-Channel MOSFET: Enhancement-mode N-channel MOSFET.
  • High Voltage: Designed for high-voltage applications (600V).
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to reduce conduction losses and enhance efficiency.
  • Fast Switching Speed: Provides fast switching characteristics for improved power conversion efficiency.
  • TO-220FP Package: Comes in a TO-220FP (Full Plastic) package, providing good thermal performance.
  • Avalanche Rated: Designed to withstand avalanche conditions, improving reliability.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved efficiency and reduced heat generation.
  • Reliable Operation: Avalanche rating enhances the device's ability to withstand voltage transients, ensuring reliable performance.
  • Simple Mounting: TO-220FP package simplifies mounting and heat sinking, reducing assembly time and cost.
  • Versatile Use: Suitable for a wide array of power switching applications, providing flexibility in design.
  • Enhanced Thermal Management: The TO-220FP package provides effective heat dissipation, allowing for higher power operation.

Additional Details

The MTN3N60FP operates over an industrial temperature range, making it suitable for various environments. Its gate threshold voltage ensures compatibility with standard drive circuits. This MOSFET also incorporates internal protection features. The device's maximum drain current rating and gate-source voltage rating are critical specifications that must be considered during design. This device is designed for use in high-frequency switching applications where efficiency and reliability are critical.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess