EN
  • EN
  • DE

DTC144WN3S

Part No DTC144WN3S
Manufacturer Cystech Electonics Corp.
Catalog Miscellaneous
Description NPN Digital Transistors (Built-in Resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822154-DTC144WN3S
Ultra Librarian 3D Model Ultra Librarian DTC144WN3S CAD Model

Description

The DTC144WN3S is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Cystech Electronics Corp. It integrates a transistor and bias resistors into a single small package, simplifying circuit design and reducing component count.

Applications

  • Digital circuit control
  • Inverter circuits
  • Driver circuits for LEDs, relays, and other loads
  • Switching applications
  • General-purpose amplification

Features

  • Built-in Bias Resistors: Reduces the need for external resistors, saving space and simplifying design.
  • NPN Transistor: Standard NPN transistor configuration.
  • Input Resistor (R1): 47 kΩ (Nominal Value)
  • Base-Emitter Resistor (R2): 47 kΩ (Nominal Value)
  • Surface Mount Device (SMD) Package: Typically available in a small SOT-323 package.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.
  • Collector Current (Ic): Typically 100 mA (Check datasheet for specifics)
  • Collector-Emitter Voltage (Vceo): Typically 50 V (Check datasheet for specifics)

Benefits

  • Simplified circuit design: Reduces component count and simplifies PCB layout.
  • Reduced space requirements: The integrated resistors eliminate the need for external components, saving board space.
  • Lower cost: Reduces the overall cost of the circuit by integrating multiple components into one.
  • Improved reliability: Fewer components mean fewer potential points of failure.
  • Easy to use: The built-in resistors make the device easy to incorporate into new or existing designs.

Additional Details

The DTC144WN3S features a 47kΩ resistor connected between the base and the input terminal, and another 47kΩ resistor connected between the base and the emitter. These resistors provide a built-in bias network, eliminating the need for external bias resistors. This simplifies the circuit design process and reduces the number of components required on the printed circuit board (PCB).

When using the DTC144WN3S, it's important to check the datasheet for specific electrical characteristics and operating conditions. The collector current (Ic) and collector-emitter voltage (Vceo) ratings should be carefully considered to ensure that the transistor is operated within its safe operating area. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The device is sensitive to electrostatic discharge (ESD), so proper handling precautions should be taken during assembly and testing.

The device is commonly used in digital switching applications where a logic signal is used to turn the transistor on or off. The built-in bias resistors ensure that the transistor is properly biased for optimal performance in these applications.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess