EN
  • EN
  • DE

W42C31-03GT

Part No W42C31-03GT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1159006-W42C31-03GT
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W42C31-03GT CAD Model

Description

The Cypress W42C31-03GT is a high-speed, low-power asynchronous SRAM (Static Random Access Memory). It's designed for applications requiring fast data access and retention with minimal power consumption. The “-03GT” suffix typically indicates the speed grade and package type.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and other high-performance systems.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication devices.
  • Embedded Systems: Integrated into embedded systems for data storage and retrieval.
  • Networking Equipment: Used in routers, switches, and other networking devices for fast data access.
  • Medical Equipment: Utilized in medical imaging systems and other medical devices for storing and processing data.

Features:

  • High Speed Access Time: Offers fast access times for quick data retrieval.
  • Low Power Consumption: Consumes less power compared to other SRAM devices.
  • Asynchronous Operation: Operates asynchronously, simplifying the interface with other devices.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Data Retention Capability: Retains data even when power is removed.
  • Available in Different Package Options: Available in various package options to suit different application needs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved System Performance: Fast access times contribute to improved system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Asynchronous operation simplifies the interface with other devices.
  • Reliable Data Storage: Data retention capability ensures reliable data storage.
  • Versatile Application: Suitable for a wide range of applications requiring fast data access and low power consumption.

Additional Details:

The W42C31-03GT's access time is typically around 3ns. The data width and memory capacity are usually specified in the product datasheet. The device requires a stable power supply for proper operation. Ensure that the voltage levels and timing parameters are within the specified limits. The datasheet will provide detailed information on the pinout, electrical characteristics, and timing diagrams. The 'GT' likely indicates a specific package type such as TSOP.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Zilog
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess