EN
  • EN
  • DE

W134SHT

Part No W134SHT
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components
Description Direct Rambus Clock Generator | IC CLK DIFF DIRECT RAMBUS 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tape and Reel
Status Obsolete
PLL Yes
Input LVCMOS
Output RSL
Frequency - Max 400MHz
Divider/Multiplier No/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number W134
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 400598-W134SHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W134SHT CAD Model

Description

The W134SHT is an integrated circuit manufactured by Cypress Semiconductor Corp.

  • Frequency: up to 400MHz
  • Input: LVCMOS
  • Output: RSL
  • PLL: Yes
  • Package: 24-QSOP
  • Manufacturer Package: 24-SSOP

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Omron
Lowest to $1.0478
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6288 $57.8336
54+ $2.1564 $116.4456
83+ $2.0894 $173.4202
115+ $2.0224 $232.5760
148+ $1.9543 $289.2364
198+ $1.7521 $346.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess