EN
  • EN
  • DE

STK11C88-S45I

Part No STK11C88-S45I
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description nvSRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957217-STK11C88-S45I
Series *
Ultra Librarian 3D Model Ultra Librarian STK11C88-S45I CAD Model

Description

The STK11C88-S45I is a 64Kb nonvolatile static RAM (nvSRAM) manufactured by Cypress Semiconductor Corp. It's designed to provide the speed of SRAM with the non-volatility of EEPROM, combining these features to ensure data retention even when power is lost. This particular model has a slower access time than other models in the series.

Applications

  • Data logging systems
  • Industrial automation equipment
  • Medical instrumentation
  • Point-of-sale (POS) terminals
  • Networking devices

Features

  • 64Kb (8K x 8) memory organization
  • SRAM-like read/write cycles with 45 ns access time
  • Automatic nonvolatile STORE on power-down
  • Software controlled STORE and RECALL functions
  • Unlimited read and write cycles to SRAM
  • 1 million STORE cycles to nonvolatile memory
  • Data retention of 10 years minimum
  • Single 5V power supply
  • Industry-standard pinout

Benefits

  • Data Security: Ensures data is preserved during power loss events.
  • High Performance: Offers fast SRAM access times for quick data manipulation.
  • Simplified System Design: Automatic STORE function eliminates the need for external circuitry.
  • Long-Term Reliability: Guarantees data retention for a minimum of 10 years.
  • Easy Integration: Standard pinout simplifies integration into existing systems.

Additional Details

The STK11C88-S45I is built utilizing Cypress's nonvolatile technology, integrating SRAM cells with nonvolatile SONOS (Silicon-Oxide-Nitride-Oxide-Silicon) memory elements. The automatic store feature copies the SRAM data to the nonvolatile memory array when power is lost, preventing data corruption. Software controlled STORE and RECALL allow for manual data backup and restoration. For detailed specifications, including timing diagrams, power consumption, and package information, refer to the Cypress Semiconductor datasheet for the STK11C88 series. Be sure to note the 'S45I' designation for specific performance characteristics and temperature range.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess