EN
  • EN
  • DE

S6T3J300121A144A2

Part No S6T3J300121A144A2
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series Traveo™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Mounting Type Fixed
Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1284113-S6T3J300121A144A2
Ultra Librarian 3D Model Ultra Librarian S6T3J300121A144A2 CAD Model

Description

The 1284113-S6T3J300121A144A2 is an evaluation board for the Traveo™ series MCU 32-bit microcontroller.

  • Manufacturer: Cypress Semiconductor
  • Description: The board is designed to evaluate the performance of the microcontroller and is ideal for use in the development of embedded systems, automotive, and industrial applications.
  • Package: bulk
  • Contents: board(s)
  • Standard Package: 1
  • Mounting Type: fixed
  • Operating System and Platform: not specified
  • MSL Level: not applicable
  • REACH Status: unaffected
  • Product Status: obsolete
  • RoHS Status: not applicable

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess