EN
  • EN
  • DE

KVR1333D3N9/1GBK

Part No KVR1333D3N9/1GBK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948889-KVR1333D3N9/1GBK
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3N9/1GBK CAD Model

Description

The Kingston ValueRAM KVR1333D3N9/1GBK is a 1GB DDR3 1333MHz Non-ECC Unbuffered DIMM memory module. This module is a cost-effective solution designed to enhance the performance of desktop PCs. It adheres to industry standards, ensuring compatibility and reliable operation for a broad range of systems.

Applications

  • Desktop PCs utilizing DDR3 memory
  • General computing tasks, such as web browsing and office applications
  • Home and office environments
  • Basic system memory upgrades

Features

  • Capacity: 1GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Form Factor: DIMM (240-pin)
  • Error Correction: Non-ECC
  • Rank: Single or Dual Rank (specific rank may vary)
  • Voltage: 1.5V

Benefits

  • Affordable Upgrade: Provides a budget-friendly option for improving system responsiveness.
  • Increased System Performance: Enhances overall speed and efficiency for everyday computing tasks.
  • Easy Installation: Standard DIMM form factor simplifies the installation process.
  • Dependable Performance: Kingston ValueRAM is known for its reliability and stability.
  • Broad Compatibility: Designed to be compatible with numerous desktop PCs that support DDR3 memory.

Additional Details

The Kingston ValueRAM KVR1333D3N9/1GBK module undergoes testing to ensure compatibility and stable performance. It meets industry standards for DDR3 memory. Please ensure that your system is compatible with DDR3 1333MHz memory and the 240-pin DIMM form factor before purchasing. This module is Non-ECC (Error-Correcting Code), making it suitable for standard consumer desktop applications. Installation is straightforward, leading to improved system responsiveness in typical use cases. Check your motherboard manual for specific support.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess