The S29PL127J60BFI00 is a 128-Megabit (16M x 8-bit / 8M x 16-bit) Page Mode Flash Memory manufactured by Cypress Semiconductor Corp. It features a high-performance, low-power design and is ideal for applications requiring fast read access times.
Applications:
- Mobile Phones
- PDAs
- Digital Cameras
- MP3 Players
- Other portable devices
Features:
- Page Mode operation for fast read access
- 3.0 V read/program/erase operation
- Sector Protection feature
- x8/x16 selectable bus width
- Supports Common Flash Interface (CFI)
- Offered in various package options for design flexibility
Benefits:
- Fast page mode read times enhance system performance.
- Low power consumption extends battery life in portable applications.
- Sector protection enhances data security.
- CFI compatibility simplifies system integration.
Technical Specifications:
The S29PL127J60BFI00 operates at 3.0V for read, program, and erase operations. It supports page mode read operations for fast data access. The device includes sector protection features to safeguard memory regions. It also supports x8 and x16 bus widths, providing versatility for different system architectures. This Flash memory's design makes it suitable for various portable and embedded applications where low power consumption and high performance are critical.