EN
  • EN
  • DE

S29GL256P11FAI010

Part No S29GL256P11FAI010
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 256MBIT CFI 64FBGA  /  FLASH - NOR Memory IC 256Mb (256Mb (16M x 16) CFI 110 ns 64-FBGA (13x11)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series GL-P
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mb (256Mb (16M x 16)
Memory Interface CFI
Write Cycle Time - Word, Page 110ns
Access Time 110 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LBGA
Supplier Device Package 64-FBGA (13x11)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 3A991B1A
HTSUS 8542.32.0070
Other Names 2832-S29GL256P11FAI010
Standard Package 122
Win Source Part Number 1184277-S29GL256P11FAI010
Ultra Librarian 3D Model Ultra Librarian S29GL256P11FAI010 CAD Model

Description

The S29GL256P11FAI010 is a 256 Mbit (32 MByte) parallel Flash memory device manufactured by Cypress Semiconductor (now Infineon Technologies). This Flash memory is designed for embedded systems requiring non-volatile storage of code and data. It offers high performance, low power consumption, and robust data retention, making it suitable for a wide range of applications. Its parallel interface allows for fast data access and efficient program execution.

Applications

  • Embedded systems: Used for storing firmware, code, and data in microcontrollers and microprocessors.
  • Networking equipment: Employed in routers, switches, and other network devices for storing boot code and configuration data.
  • Industrial automation: Found in programmable logic controllers (PLCs) and other industrial control systems.
  • Automotive electronics: Used in engine control units (ECUs), infotainment systems, and other automotive applications.
  • Consumer electronics: Employed in set-top boxes, digital cameras, and other consumer devices.

Features

  • 256 Mbit (32 MByte) capacity: Provides ample storage for code and data.
  • Parallel interface: Offers high-speed data access.
  • Sector erase architecture: Allows for flexible and efficient memory management.
  • Low power consumption: Minimizes energy usage, extending battery life in portable devices.
  • High data retention: Ensures long-term storage of data.

Benefits

  • Fast program execution: High-speed data access enables quick boot-up and efficient program execution.
  • Flexible memory management: Sector erase architecture allows for efficient allocation of memory resources.
  • Extended battery life: Low power consumption is crucial for portable applications.
  • Reliable data storage: High data retention ensures that data is preserved for extended periods.
  • Versatile application: Suitable for a wide range of embedded systems.

Additional Details

The S29GL256P11FAI010 Flash memory is typically packaged in a standard surface-mount package designed for easy integration into printed circuit boards. Its electrical characteristics include specific access times, operating voltages, and power consumption figures, as detailed in the datasheet. The device is designed to meet industry standards for reliability and performance. It is important to consult the datasheet for precise specifications, timing diagrams, and application guidelines to ensure optimal performance in specific applications. Proper power supply decoupling and signal termination are crucial for achieving reliable operation.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess