The S29AL032D70BFI040(E) is a 32 Mbit (4M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Cypress Semiconductor Corp. This memory device is designed for applications requiring fast, reliable, and non-volatile storage.
Applications
- Embedded systems for boot code and application code storage.
- Industrial control systems.
- Networking equipment.
- Consumer electronics devices.
- Automotive electronics, including navigation and engine control systems.
Features
- 3.0 Volt-only operation for read and write. Streamlines system design and reduces power consumption.
- Simultaneous Read/Write operation. Allows for concurrent read operations from one memory block while writing to another.
- Sector protection. Provides hardware-based protection for individual memory sectors to prevent accidental or unauthorized program or erase operations.
- Fast access time. Ensures rapid data retrieval, contributing to efficient system performance.
- Low power consumption. Extends battery life in portable applications.
- Common Flash Interface (CFI). Enables straightforward identification and compatibility with various flash memory devices.
- Operating Temperature: -40°C to +85°C.
Benefits
- Enhanced System Performance: Simultaneous Read/Write capability improves data processing speed and efficiency.
- Improved Data Security: Sector protection safeguards critical data from accidental corruption or modification.
- Simplified Design: 3.0 Volt-only operation reduces the need for complex power management circuitry.
- Extended Battery Life: Low power consumption makes it ideal for portable applications.
- Robust Data Storage: Provides reliable and secure non-volatile memory for critical information.
Additional Details
The S29AL032D70BFI040(E) is available in a standard package suitable for surface mount assembly. It adheres to industry standards for flash memory devices, ensuring ease of integration into existing systems. The device uses advanced flash memory technology to guarantee high reliability and long-term data retention.