EN
  • EN
  • DE

QFBR-R528Z

Part No QFBR-R528Z
Manufacturer Broadcom Limited
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 979715-QFBR-R528Z
Categories OEM Parts(O-R)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QFBR-R528Z CAD Model

Description

The QFBR-R528Z is a product manufactured by Broadcom Limited, categorized as an optical transceiver. It is engineered for high-speed data communication, specifically within networking and telecommunications infrastructures. This transceiver facilitates the transmission and reception of data over fiber optic cables, providing a reliable and efficient solution for data centers and enterprise networks.

Applications:

  • Data Centers: Used for interconnecting servers and network equipment within data centers, enabling high-bandwidth data transfer.
  • Enterprise Networks: Supports high-speed connectivity between switches, routers, and other network devices in enterprise environments.
  • Telecommunications: Employed in telecom infrastructure for long-distance data transmission.
  • Storage Area Networks (SANs): Provides high-speed links between storage devices and servers.
  • High-Performance Computing (HPC): Facilitates rapid data exchange between computing nodes in HPC clusters.

Features:

  • High Data Rate: Supports high-speed data transmission, typically at rates of 10Gbps or higher.
  • Fiber Optic Interface: Utilizes fiber optic technology for reliable and long-distance data communication.
  • Small Form-Factor Pluggable (SFP+): Compact design allows for high port density in networking equipment.
  • Low Power Consumption: Designed for energy efficiency, reducing overall system power consumption.
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of transceiver performance parameters.

Benefits:

  • Increased Bandwidth: Enables high-speed data transfer, improving overall network performance.
  • Long-Distance Communication: Fiber optic technology allows for data transmission over extended distances without signal degradation.
  • Compact Design: SFP+ form factor maximizes port density in networking equipment, optimizing space utilization.
  • Reduced Power Consumption: Energy-efficient design lowers operating costs and reduces environmental impact.
  • Enhanced Monitoring: DDM functionality provides valuable insights into transceiver performance, facilitating proactive maintenance and troubleshooting.

Additional Details:

The QFBR-R528Z typically operates at a wavelength of 850nm or 1310nm, depending on the specific application and distance requirements. It supports various communication protocols, including Ethernet and Fibre Channel. The transceiver is compliant with industry standards such as SFP+ MSA and IEEE 802.3ae. It is designed for hot-pluggable installation, allowing for easy replacement and upgrades without interrupting network operations. The device incorporates advanced error correction techniques to ensure data integrity during transmission. It also features robust electromagnetic interference (EMI) shielding to minimize interference with other electronic components.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess