EN
  • EN
  • DE

S29AL016D90TFI020H

Part No S29AL016D90TFI020H
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089873-S29AL016D90TFI020H
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL016D90TFI020H CAD Model

Description

The S29AL016D90TFI020H is a 16 Mbit (2M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Cypress Semiconductor Corp. This device features a parallel interface, making it suitable for applications requiring fast and reliable non-volatile storage.

Applications

  • Embedded systems for storing boot code, application code, and configuration data.
  • Industrial control systems.
  • Networking devices.
  • Consumer electronics, such as set-top boxes and gaming consoles.
  • Automotive applications, including instrument clusters and navigation systems.

Features

  • 3.0 Volt-only operation for read and write. Simplifies system design and reduces power consumption.
  • Simultaneous Read/Write operation. Allows concurrent read operations from one memory block while writing to another, enhancing system performance.
  • Sector protection. Provides hardware-based protection for individual memory sectors to prevent accidental program or erase operations.
  • Fast access time. Offers quick data retrieval for efficient system operation.
  • Low power consumption. Extends battery life in portable applications.
  • Common Flash Interface (CFI). Enables easy identification and compatibility with various flash memory devices.
  • Operating Temperature: -40°C to +85°C.

Benefits

  • Improved System Performance: Simultaneous Read/Write capability allows for faster and more efficient data processing.
  • Enhanced Data Security: Sector protection prevents unintended data corruption or modification.
  • Simplified System Design: 3.0 Volt-only operation reduces the need for complex power management circuitry.
  • Extended Battery Life: Low power consumption makes it ideal for portable devices.
  • Reliable Data Storage: Provides robust and secure non-volatile memory for critical data.

Additional Details

The S29AL016D90TFI020H comes in a standard package and is designed for surface mount assembly. It complies with industry standards for flash memory devices, ensuring compatibility and ease of integration into existing systems. The device utilizes advanced flash memory technology to provide high reliability and endurance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess