EN
  • EN
  • DE

S29AL016D70TAI01

Part No S29AL016D70TAI01
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089869-S29AL016D70TAI01
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL016D70TAI01 CAD Model

Description

The S29AL016D70TAI01 is a 16 Mbit (2M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device produced by Cypress Semiconductor Corp. It is a parallel flash memory designed for applications that need fast and reliable non-volatile storage.

Applications

  • Embedded systems requiring storage for boot code, application code, and data.
  • Industrial automation equipment.
  • Network devices and communication systems.
  • Consumer electronics products.
  • Automotive applications, including navigation systems and data loggers.

Features

  • 3.0 Volt-only operation for both read and write operations. This simplifies the power supply design and reduces overall system cost.
  • Simultaneous Read/Write capability. Allows concurrent read operations from one sector while writing to another sector.
  • Sector Protection. Provides hardware-based sector protection to prevent accidental program or erase operations in critical memory areas.
  • Fast Access Time. Enables quick data retrieval, improving overall system performance.
  • Low Power Consumption. Reduces energy consumption, making it suitable for battery-powered and energy-efficient applications.
  • Common Flash Interface (CFI). Supports industry-standard CFI, ensuring compatibility with various flash memory programming tools and algorithms.
  • Operating Temperature: -40°C to +85°C.

Benefits

  • Increased System Performance: The simultaneous read/write feature enables more efficient data handling and faster system response times.
  • Enhanced Data Integrity: Sector protection mechanisms safeguard critical data from accidental corruption.
  • Cost-Effective Design: The 3.0 Volt-only operation simplifies power supply requirements and reduces component count.
  • Extended Battery Life: Low power consumption makes the device suitable for portable and battery-powered devices.
  • Ease of Integration: Compliance with the Common Flash Interface (CFI) simplifies integration into existing systems.

Additional Details

The S29AL016D70TAI01 is available in a surface-mount package suitable for automated assembly. It is designed to meet the stringent requirements of industrial and automotive applications, providing reliable non-volatile storage in harsh environments. The device is manufactured using advanced flash memory technology to ensure high reliability and data retention.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess