EN
  • EN
  • DE

S29AL008D90TFI020H

Part No S29AL008D90TFI020H
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029697-S29AL008D90TFI020H
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL008D90TFI020H CAD Model

Description

The S29AL008D90TFI020H is an 8 Mbit (1M x 8) CMOS 3.0 Volt-only, simultaneous read/write flash memory device manufactured by Cypress Semiconductor (now Infineon). It is designed for applications requiring fast and reliable non-volatile storage.

Applications

  • Embedded Systems: Used for storing boot code, application code, and data in embedded systems.
  • Networking Equipment: Stores configuration data and firmware in routers and switches.
  • Consumer Electronics: Used in devices like digital cameras, MP3 players, and set-top boxes for firmware storage.
  • Industrial Control Systems: Provides non-volatile storage for program code and data in industrial controllers.

Features

  • 8 Mbit (1M x 8) CMOS Flash Memory: Provides 8 megabits of non-volatile storage.
  • 3.0 Volt-Only Operation: Operates from a single 3.0 volt power supply.
  • Simultaneous Read/Write Operations: Allows simultaneous reading and writing operations for improved performance.
  • Sector Erase Architecture: Supports sector erase for efficient memory management.
  • Fast Page Mode Operation: Enables fast data transfer rates.
  • Low Power Consumption: Designed for low power consumption in battery-powered applications.
  • Data Protection Features: Includes features like write protection to prevent accidental data corruption.

Benefits

  • Reliable Non-Volatile Storage: Provides reliable storage for critical data and code.
  • Fast Read/Write Performance: Enables fast data access and program execution.
  • Efficient Memory Management: Sector erase architecture simplifies memory management.
  • Low Power Operation: Reduces power consumption in battery-powered applications.
  • Data Protection: Protects data from accidental corruption.

Additional Details

The S29AL008D90TFI020H is typically accessed through a parallel interface. It requires specific timing and control signals for reading, writing, and erasing data. Detailed specifications and operating procedures are available in the device datasheet.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess