EN
  • EN
  • DE

S25FL128P1FL

Part No S25FL128P1FL
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013277-S25FL128P1FL
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S25FL128P1FL CAD Model

Description

The Cypress Semiconductor Corp S25FL128P1FL is a 128-Mbit (16MB) Serial Flash Memory device. This NOR Flash memory is designed for a wide range of applications requiring non-volatile storage, including firmware storage, data logging, and code shadowing. The S25FL128P1FL offers high performance, low power consumption, and a small form factor, making it ideal for embedded systems, mobile devices, and other space-constrained applications.

Applications

  • Embedded Systems: Firmware storage for microcontrollers and processors.
  • Networking Equipment: Boot code and configuration storage for routers, switches, and other network devices.
  • Consumer Electronics: Storage for user data, configuration settings, and firmware in digital cameras, MP3 players, and other portable devices.
  • Industrial Control Systems: Program storage for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Electronics: Storage for firmware and calibration data in automotive control units (ECUs).

Features

  • 128-Mbit (16MB) capacity: Provides ample storage for code, data, and configuration settings.
  • Serial Peripheral Interface (SPI): Supports standard SPI, Dual SPI, and Quad SPI interfaces for high-speed data transfer.
  • Clock frequency up to 104 MHz: Enables fast read and write operations.
  • Low power consumption: Minimizes power consumption for battery-powered applications.
  • Small form factor: Available in compact packages for space-constrained designs.
  • Page program: Allows for efficient programming of data in page-sized blocks.
  • Erase suspend/resume: Enables interruption and resumption of erase operations.

Benefits

  • High performance: Delivers fast read and write operations for demanding applications.
  • Reliable storage: Provides non-volatile storage for critical data and code.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: Allows for integration into small form factor devices.
  • Cost-effective solution: Offers a competitive price-performance ratio.

Additional Details

The S25FL128P1FL supports various operating modes, including standard SPI, Dual SPI, and Quad SPI, allowing for flexible data transfer rates. The device features a page program mode, which enables efficient programming of data in page-sized blocks. The erase suspend/resume feature allows for interruption and resumption of erase operations, providing flexibility in system design. The S25FL128P1FL is designed to meet industry standards for reliability and endurance, ensuring long-term data retention. The device is available in various packages, including SOIC, WSON, and BGA, to accommodate different board layouts and assembly processes. The Cypress S25FL128P1FL is a versatile and reliable serial flash memory solution suitable for a wide range of applications requiring non-volatile storage.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess