EN
  • EN
  • DE

PALC22V10B-15DMB

Part No PALC22V10B-15DMB
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 343989-PALC22V10B-15DMB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10B-15DMB CAD Model

Description

The PALC22V10B-15DMB is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It belongs to the PALC22V10 family, known for its versatility in implementing custom logic functions. This particular model offers a propagation delay of 15ns, making it suitable for applications requiring relatively fast logic operations.

Applications:

  • Address Decoding: Used in memory systems and peripheral controllers to decode address lines and select specific memory locations or devices.
  • State Machine Control: Implements state machines for controlling sequential logic circuits and managing system behavior based on input conditions.
  • Peripheral Control: Manages the operation of various peripherals, such as timers, counters, and communication interfaces.
  • Data Encryption: Employed in basic data encryption algorithms where custom logic is needed for key generation or data manipulation.
  • Bus Interface Logic: Acts as an interface between different buses with varying protocols and timing requirements.

Features:

  • High-Speed Performance: Offers a propagation delay of 15ns, enabling fast logic operations.
  • Programmable Logic: Allows users to configure the device to implement custom logic functions.
  • 22 Input Pins: Provides 22 input pins for receiving external signals and data.
  • 10 Output Pins: Offers 10 output pins for generating output signals based on programmed logic.
  • Variable Output Polarity: Each output can be individually configured as active-high or active-low.
  • TTL Compatible: Compatible with standard TTL logic levels, simplifying interfacing with other digital circuits.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Erasable and Reprogrammable: Can be erased and reprogrammed multiple times, providing flexibility in design and prototyping.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions tailored to specific application requirements.
  • Reduced Board Space: Integrates multiple logic functions into a single device, reducing board space and component count.
  • Faster Time-to-Market: Enables rapid prototyping and design changes, reducing time-to-market for new products.
  • Improved System Performance: High-speed performance enhances system speed and responsiveness.
  • Cost-Effective Solution: Provides a cost-effective alternative to discrete logic components for implementing complex logic functions.

Technical Specifications: The PALC22V10B-15DMB operates within a supply voltage range of 4.75V to 5.25V and features a typical power dissipation of approximately 90mA. It is typically available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The device supports a wide range of operating temperatures, typically from 0°C to +70°C.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess